This document references:
C1036 - Standard Specification for Flat Glass
April 1, 2021
This specification covers the requirements for annealed, monolithic flat soda-lime glass supplied as cut sizes or stock sheets. This specification is focused upon the quality of flat glass as...
This document references:
A-A-59502 - PLASTIC SHEET, POLYCARBONATE
Published by NPFC
on
June 9, 2000
This commercial item description (CID) covers four types of polycarbonate sheet ranging in length from 3 feet to 12 feet, width from 2 feet to 8 feet, and thickness from 0.010 inch to 1.000 inch....
This document references:
ASTM C920 - Standard Specification for Elastomeric Joint Sealants
Published by ASTM
on
January 1, 2018
This ASTM specification covers the properties of a cured single- or multicomponent cold-applied elastomeric joint sealant for sealing, caulking, or glazing operations on buildings, plazas, and decks...
This document references:
80 - Standard for Fire Doors and Other Opening Protectives
Published by NFPA
on
January 1, 2022
This standard regulates the installation and maintenance of assemblies and devices used to protect openings in walls, floors, and ceilings against the spread of fire and smoke within, into, or out of...