GMNA - GMP.ABS.003

ABS - Medium High Heat Resistant, Ultraviolet Light Stabilized

inactive, Most Current
Buy Now
Organization: GMNA
Publication Date: 1 June 2011
Status: inactive
Page Count: 2
scope:

This specification covers the properties of a medium high heat resistant, UV light stabilized, injection molding grade, pellet form ABS compound.

PAINTABILITY. Approved paint systems that can be used on this material are listed in the GM APOPS (Approved Paint On Plastic Systems) data base.

APPLICATIONS. Typical applications include the following: Interior trim moldings requiring medium high heat resistance and UV light stability.

Document History

GMP.ABS.003
June 1, 2011
ABS - Medium High Heat Resistant, Ultraviolet Light Stabilized
This specification covers the properties of a medium high heat resistant, UV light stabilized, injection molding grade, pellet form ABS compound. PAINTABILITY. Approved paint systems that can be...
September 1, 2010
ABS - Medium High Heat Resistant, Ultraviolet Light Stabilized
This specification covers the properties of a medium high heat resistant, moderate impact resistant, UV light stabilized, injection molding grade, pellet form ABScompound.
December 1, 1993
ABS - Medium High Heat Resistant, Ultraviolet Light Stabilized
1 SCOPE This specification covers the properties of a medium high heat resistant, moderate impact resistant, UV light stabilized, injection molding grade, pellet form ABScompound.

References

Advertisement