DIN EN ISO 17072-2

Leather - Chemical determination of metal content - Part 2: Total metal content (ISO 17072-2:2011)

inactive
Buy Now
Organization: DIN
Publication Date: 1 June 2011
Status: inactive
Page Count: 14
ICS Code (Leather and furs): 59.140.30
scope:

This part of ISO 17072 specifies a method for the determination of the total metal content in leather using digestion of the leather and subsequent determination with inductively coupled plasma/optical emission spectrometry (ICP/OES), or inductively coupled plasma/mass spectrometry (ICP/MS), or atomic absorption spectrometry (AAS) or spectrometry of atomic fluorescence (SFA).

This method determines the total metal content in leather; it is not compound-specific or specific to the oxidation state of the metals.

The method is applicable for determining the following metals:

Aluminium (Al)

Antimony (Sb)

Arsenic (As)

Barium (Ba)

Cadmium (Cd)

Calcium (Ca)

Chromium (Cr) (except chromium-tanned leathers)

Cobalt (Co)

Copper (Cu)

Iron (Fe)

Lead (Pb)

Magnesium (Mg)

Manganese (Mn)

Mercury (Hg)

Molybdenum (Mo)

Nickel (Ni)

Potassium (K)

Selenium (Se)

Silicon (Si)

Sodium (Na)

Tin (Sn)

Titanium (Ti)

Zinc (Zn)

Zirconium (Zr)

The quantification limit of total lead is 8 mg/kg (see Annex A).

This part of ISO 17072 is not applicable to chromium-tanned leathers. In this case, ISO 5398-1, or ISO 5398-2, or ISO 5398-3, or ISO 5398-4 are used.

Document History

December 1, 2022
Leather - Chemical determination of metal content - Part 2: Total metal content (ISO 17072-2:2022)
A description is not available for this item.
October 1, 2021
Leather - Chemical determination of metal content - Part 2: Total metal content (ISO/DIS 17072-2:2021); German and English version prEN ISO 17072-2:2021
A description is not available for this item.
July 1, 2019
Leather - Chemical determination of metal content - Part 2: Total metal content (ISO 17072-2:2019)
A description is not available for this item.
September 1, 2017
Leather - Chemical determination of metal content - Part 2: Total metal content (ISO/DIS 17072-2:2017); German and English version prEN ISO 17072-2:2017
A description is not available for this item.
DIN EN ISO 17072-2
June 1, 2011
Leather - Chemical determination of metal content - Part 2: Total metal content (ISO 17072-2:2011)
This part of ISO 17072 specifies a method for the determination of the total metal content in leather using digestion of the leather and subsequent determination with inductively coupled...

References

Advertisement