DOD - DESC-DWG-94018
RESISTOR, CHIP, FIXED, FILM, MOISTURE RESISTANT, MILITARY and SPACE LEVEL, STYLE 2512
inactive
Buy Now
| Organization: | DOD |
| Publication Date: | 15 June 2011 |
| Status: | inactive |
| Page Count: | 9 |
scope:
This drawing describes the requirements for a 0.250 by 0.125 chip resistor, which is resistant to the degrading effects of moisture while under power.
intended Use:
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended. Chip resistors can also be used in surface mount applications.
Document History
April 2, 2019
RESISTOR, CHIP, FIXED, FILM, MOISTURE RESISTANT, MILITARY and SPACE LEVEL, STYLE 2512
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended. Chip resistors can also be used in surface mount applications.
September 20, 2018
RESISTOR, CHIP, FIXED, FILM, MOISTURE RESISTANT, MILITARY and SPACE LEVEL, STYLE 2512
APPLICAChip resistors are intended for use in thick or thin film circuits where microcircuitry is intended. Chip resistors can also be used in surface mount applications.
April 17, 2015
RESISTOR, CHIP, FIXED, FILM, MOISTURE RESISTANT, MILITARY and SPACE LEVEL, STYLE 2512
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended. Chip resistors can also be used in surface mount applications.
February 14, 2013
RESISTOR, CHIP, FIXED, FILM, MOISTURE RESISTANT, MILITARY and SPACE LEVEL, STYLE 2512
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended. Chip resistors can also be used in surface mount applications.
DESC-DWG-94018
June 15, 2011
RESISTOR, CHIP, FIXED, FILM, MOISTURE RESISTANT, MILITARY and SPACE LEVEL, STYLE 2512
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended. Chip resistors can also be used in surface mount applications.
April 14, 2006
RESISTOR, CHIP, FIXED, FILM, MOISTURE RESISTANT, MILITARY AND SPACE LEVEL, STYLE 2512
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended. Chip resistors can also be used in surface mount applications.
January 27, 2006
RESISTOR, CHIP, FIXED, FILM, MOISTURE RESISTANT, MILITARY AND SPACE LEVEL, STYLE 2512
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended. Chip resistors can also be used in surface mount applications.
January 22, 2004
RESISTOR, CHIP, FIXED, FILM, MOISTURE RESISTANT, MILITARY AND SPACE LEVEL, STYLE 2512
A description is not available for this item.
February 25, 1998
RESISTOR, CHIP, FIXED, FILM, MOISTURE RESISTANT, MILITARY AND SPACE LEVEL, STYLE 2512
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended. Chip resistors can also be used in surface mount applications.
September 7, 1994
RESISTOR, CHIP, FIXED, FILM, MOISTURE RESISTANT, MILITARY AND SPACE LEVEL, STYLE 2512
A description is not available for this item.