DSF/prEN 16296

Imperfections in thermoplastics welded joints - Quality levels

inactive
Organization: DS
Status: inactive
Page Count: 19
ICS Code (Welded joints and welds): 25.160.40
scope:

This European Standard provides quality levels for imperfections in thermoplastics welded joints. It applies to material thickness above 2.0 mm. Three quality levels are given in order to permit application for a wide range of welded fabrication. They are designated by symbols B, C and D, where B is the most stringent. The quality levels refer to production quality and not to the fitness-for-purpose (see 3.2) of the product manufactured. This standard applies to the following thermoplastic materials: Abbreviation Material description ABS Acrylonitrile butadiene styrene ECTFE Ethylene-chlorotrifluoroethylene FEP Fluorinated ethylene propylene PB Polybutylene PE Polyethylene PFA Perfluoroalkoxy PP-B Polypropylene block copolymer PP-H Polypropylene homopolymer PP-R Polypropylene random copolymer PVC-C Chlorinated polyvinyl chloride PVC-U Unplasticised polyvinyl chloride (rigid PVC) PVDF Polyvinylidene fluoride and to the following welding processes: - Heated tool welding; - Electrofusion welding; - Hot gas welding using filler rod only; - Extrusion welding; - Solvent welding of pipes.

Document History

May 17, 2021
Imperfections in thermoplastics welded joints – Quality levels
This document specifies quality levels for imperfections in thermoplastics welded joints that have cooled to ambient temperature and is applicable to material thickness above 2,0 mm. Three quality...
November 29, 2012
Imperfections in thermoplastics welded joints – Quality levels
This European Standard provides quality levels for imperfections in thermoplastics welded joints. It applies to material thickness above 2,0 mm. Three quality levels are given in order to permit...
DSF/prEN 16296
Imperfections in thermoplastics welded joints - Quality levels
This European Standard provides quality levels for imperfections in thermoplastics welded joints. It applies to material thickness above 2.0 mm. Three quality levels are given in order to permit...
Imperfections in thermoplastics welded joints - Quality levels
This European Standard provides quality levels for imperfections in thermoplastics welded joints. It applies to material thickness above 2,0 mm. Three quality levels are given in order to permit...
Advertisement