SNV - SN EN ISO 1833-24
Textiles - Quantitative chemical analysis - Part 24: Mixtures of polyester and certain other fibres (method using phenol and tetrachloroethane)
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 June 2011 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Textile fibres in general): | 59.060.01 |
scope:
This part of ISO 1833 specifies a method using phenol and tetrachloroethane to determine the percentage of polyester after removal of non-fibrous matter, in textiles made of binary mixtures of certain polyester fibres with acrylic, polypropylene or aramid fibres.
This method is not applicable to coated fabrics.
Document History
SN EN ISO 1833-24
June 1, 2011
Textiles - Quantitative chemical analysis - Part 24: Mixtures of polyester and certain other fibres (method using phenol and tetrachloroethane)
This part of ISO 1833 specifies a method using phenol and tetrachloroethane to determine the percentage of polyester after removal of non-fibrous matter, in textiles made of binary mixtures of...