ISO 7331

Ski-poles for alpine skiing — Requirements and test methods

inactive
Buy Now
Organization: ISO
Publication Date: 1 July 2011
Status: inactive
Page Count: 22
ICS Code (Winter sports equipment): 97.220.20
scope:

This International Standard defines the minimum requirements for safety in ski-poles for alpine skiing and specifies test methods to check conformity with these requirements.

It is applicable to ski-poles for alpine skiing in the following ranges of total length, lT (see Clause 3):

- group A, lT ≥ 1 050 mm (adults' poles);

- group B, 1 050 mm > lT ≥ 700 mm (junior poles);

- group C, lT ≤ 700 mm (children's poles).

Special designs may deviate from this International Standard, but shall be marked in a durable manner as special designs (see 9.2).

Document History

August 1, 2020
Ski-poles for alpine and touring skiing — Requirements and test methods
This document defines the minimum requirements for safety in poles for alpine and touring skiing. It specifies test methods to check conformity with these requirements. It is applicable to ski-poles...
ISO 7331
July 1, 2011
Ski-poles for alpine skiing — Requirements and test methods
This International Standard defines the minimum requirements for safety in ski-poles for alpine skiing and specifies test methods to check conformity with these requirements. It is applicable to...
July 15, 2005
Ski-poles for alpine skiing - Requirements and test methods
A description is not available for this item.
January 1, 1990
Ski-Poles for Alpine Skiing - Safety Requirements and Test Methods
A description is not available for this item.

References

Advertisement