ISO 7186

Ductile iron products for sewerage applications

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 July 2011
Status: active
Page Count: 42
ICS Code (External sewage systems): 93.030
ICS Code (Iron and steel castings): 77.140.80
scope:

This International Standard specifies the requirements and test methods applicable to ductile iron pipes, fittings, accessories and their joints for the construction of drains and sewers outside buildings:

- to convey surface water (e.g. rainwater), domestic waste water and/or certain types of industrial effluents, either in separate systems or in combined systems;

- operating without pressure (gravity sewers) or with positive or negative pressure;

- for installation below or above ground.

NOTE In this International Standard, all pressures are relative pressures expressed in bar1).

This International Standard contains specifications for materials, dimensions and tolerances, mechanical properties and standard coatings of pipes, fittings and accessories. It also gives performance requirements for all components including joints.

This International Standard is applicable to pipes, fittings and accessories cast by any type of foundry process or manufactured by fabrication of cast components, as well as corresponding joints, in the size range DN 80 to DN 2600 inclusive.

It is applicable to pipes, fittings and accessories which are

- manufactured with socketed, flanged or spigot ends (joint design and gasket shape are outside the scope of this International Standard), and

- normally delivered internally and externally coated.

1) 100 kPa = 1 bar = 0,1 MPa; 1 MPa = 1 N/mm2.

Document History

ISO 7186
July 15, 2011
Ductile iron products for sewerage applications
This International Standard specifies the requirements and test methods applicable to ductile iron pipes, fittings, accessories and their joints for the construction of drains and sewers outside...
December 15, 1996
Ductile Iron Products for Sewage Applications
A description is not available for this item.
January 1, 1983
Ductile Iron Pipes and Accessories for Non-Pressure Pipe-Lines
A description is not available for this item.

References

Advertisement