API SPEC 5CT

Specification for Casing and Tubing

inactive
Buy Now
Organization: API
Publication Date: 1 July 2011
Status: inactive
Page Count: 284
scope:

This Standard specifies the technical delivery conditions for steel pipes (casing, tubing and pup joints), coupling stock, coupling material and accessory material and establishes requirements for three Product Specification Levels (PSL-1, PSL-2, PSL-3). The requirements for PSL-1 are the basis of this Standard. The requirements that define different levels of standard technical requirements for PSL-2 and PSL-3, for all Grades except H-40, L-80 9Cr and C110, are contained in Annex H.

For pipes covered by this Standard, the sizes, masses and wall thicknesses as well as grades and applicable endfinishes are listed in Tables C.1 and C.2 and Tables E.1 and E.2.

By agreement between the purchaser and manufacturer, this Standard can also be applied to other plain-end pipe sizes and wall thicknesses.

This Standard is applicable to the following connections in accordance with API Spec 5B:

- short round thread casing (SC);

- long round thread casing (LC);

- buttress thread casing (BC);

- non-upset tubing (NU);

- external upset tubing (EU);

- integral tubing connections (IJ).

For such connections, this Standard specifies the technical delivery conditions for couplings and thread protection. Supplementary requirements that can optionally be agreed for enhanced leak resistance connections (LC) are given in A.11 SR22.

This Standard can also be applied to tubulars with connections not covered by API standards.

The four groups of products to which this Standard is applicable include the following grades of pipe:

- Group 1: All casing and tubing in Grades H, J, K, N and R;

- Group 2: All casing and tubing in Grades C, L, M and T;

- Group 3: All casing and tubing in Grade P;

- Group 4: All casing in Grade Q.

Casing sizes larger than Label 1: 4-1/2 but smaller than Label 1: 10-3/4 can be specified by the purchaser to be used in tubing service, see Tables C.1, C.23, C.27 and C.28 or Tables E.1, E.23, E.27 and E.28.

Supplementary requirements that can optionally be agreed between purchaser and manufacturer for nondestructive examination, fully machined coupling blanks, upset casing, electric-welded casing, tubing and pup joints, impact testing, seal ring couplings, test certificates, tensile testing and sulfide stress cracking testing are given in Annex A.

This Standard is not applicable to threading requirements.

NOTE Dimensional requirements on threads and thread gauges, stipulations on gauging practice, gauge specifications, as well as instruments and methods for inspection of threads are given in API Spec 5B.

Document History

December 1, 2023
Casing and Tubing
Coverage This standard specifies the technical delivery conditions for steel pipes (casing, tubing, and pup joints), coupling stock, coupling material, and accessory material. For products covered...
June 1, 2018
Casing and Tubing
Coverage This standard specifies the technical delivery conditions for steel pipes (casing, tubing, and pup joints), coupling stock, coupling material, and accessory material, and establishes...
June 1, 2018
Casing and Tubing
Coverage This standard specifies the technical delivery conditions for steel pipes (casing, tubing, and pup joints), coupling stock, coupling material, and accessory material, and establishes...
June 1, 2018
Casing and Tubing
Coverage This standard specifies the technical delivery conditions for steel pipes (casing, tubing, and pup joints), coupling stock, coupling material, and accessory material, and establishes...
June 1, 2018
Casing and Tubing
Coverage This standard specifies the technical delivery conditions for steel pipes (casing, tubing, and pup joints), coupling stock, coupling material, and accessory material, and establishes...
June 1, 2018
Casing and Tubing
Coverage This standard specifies the technical delivery conditions for steel pipes (casing, tubing, and pup joints), coupling stock, coupling material, and accessory material, and establishes...
September 1, 2012
Specification for Casing and Tubing
A description is not available for this item.
July 1, 2011
Specification for Casing and Tubing
This Standard specifies the technical delivery conditions for steel pipes (casing, tubing and pup joints), coupling stock, coupling material and accessory material and establishes requirements for...
API SPEC 5CT
July 1, 2011
Specification for Casing and Tubing
This Standard specifies the technical delivery conditions for steel pipes (casing, tubing and pup joints), coupling stock, coupling material and accessory material and establishes requirements for...
July 1, 2011
Specification for Casing and Tubing
This Standard specifies the technical delivery conditions for steel pipes (casing, tubing and pup joints), coupling stock, coupling material and accessory material and establishes requirements for...
April 7, 2006
Specification for Casing and Tubing
This International Standard specifies the technical delivery conditions for steel pipes (casing, tubing, plain-end casing liners and pup joints), coupling stock and accessories and establishes...
March 31, 2006
Specification for Casing and Tubing
This International Standard specifies the technical delivery coniditions for steel pipes (casing, tubing, plain-end casing liners and pup joints), coupling stock and accessories and established...
July 1, 2005
Specification for Casing and Tubing
This International Standard specifies the technical delivery conditions for steel pipes (casing, tubing, plain-end casing liners and pup joints), coupling stock and accessories and establishes...
April 1, 2002
Specification for Casing and Tubing
This International Standard specifies the technical delivery conditions for steel pipes (casing, tubing, plain end casing liners and pup-joints) and accessories. This International Standard is...
October 1, 2001
Specification for Casing and Tubing
This International Standard specifies the technical delivery conditions for steel pipes (casing, tubing, plain end casing liners and pup-joints) and accessories. This International Standard is...
October 1, 1998
Specification for Casing and Tubing (U.S. Customary Units)
1 Scope 1.1 This specification covers steel casing, tubing, and liners in the designations and wall thicknesses applicable to the following four groups and shown in Tables A-1, A-2, and A-3 of...
October 1, 1998
Specification for Casing and Tubing (U.S. Customary Units)
A description is not available for this item.
April 1, 1995
Specification for Casing and Tubing (U.S. Customary Units)
A description is not available for this item.
November 1, 1992
Specification for Casing and Tubing (US Customary Units)
Coverage. This specification covers steel casing, tubing and liners in the designations and wall thicknesses applicable to the four groups listed below and shown in Tables 1.1, 1.2 and 1.3. This...
December 1, 1990
SPECIFICATION FOR CASING AND TUBING THIRD EDITION
A description is not available for this item.
November 1, 1989
SPECIFICATION FOR CASING AND TUBING SECOND EDITION; ERRATA - 1989
A description is not available for this item.
March 15, 1988
SPECIFICATION FOR CASING AND TUBING (COMBINATION OF FORMER SPECS 5A, 5AC, 5AX AND 5AQ - CASING AND TUBING REQUIREMENTS) FIRST EDITION
A description is not available for this item.

References

Advertisement