DSF/prEN 302-6
Adhesives for load-bearing timber structures - Test methods - Part 6: Determination of the minimum pressing time under referenced conditions
| Organization: | DS |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Adhesives): | 83.180 |
scope:
This part of EN 302 specifies a method of determining the minimum pressing time for two glue line thicknesses, close contact glue line and 0,3 mm thick glue line, at three temperatures. It is applicable to adhesives used in load- bearing timber structures. This standard is only intended for obtaining a reliable base of comparison of pressing time between adhesives. The method gives result that cannot be applied to the safe manufacture of timber structures without modifications for the influences of timber density/absorbency, moisture content, factory temperature and relative air humidity.
Document History