ETSI - TR 102 892

Electromagnetic compatibility and Radio spectrum Matters (ERM); SRD radar equipment using Wideband Low Activity Mode (WLAM) and operating in the frequency range from 24,05 GHz to 24,50 GHz; System Reference Document

inactive
Organization: ETSI
Publication Date: 1 June 2011
Status: inactive
scope:

The present document provides information on short range device equipment using the Wideband Low Activity Mode (WLAM) and operating in the frequency range from 24,05 GHz to 24,50 GHz noting that the WLAM mode is activated in certain use cases. The primary application focus is pedestrian detection and protection.

The present document includes the necessary information to support the co-operation between ETSI and the ECC including:

• market information;

• technical information;

• regulatory issues.

Document History

July 1, 2011
Electromagnetic compatibility and Radio spectrum Matters (ERM); SRD radar equipment using Wideband Low Activity Mode (WLAM) and operating in the frequency range from 24,05 GHz to 24,50 GHz; System Reference Document
The present document provides information on short range device equipment using the Wideband Low Activity Mode (WLAM) and operating in the frequency range from 24,05 GHz to 24,50 GHz noting that the...
TR 102 892
June 1, 2011
Electromagnetic compatibility and Radio spectrum Matters (ERM); SRD radar equipment using Wideband Low Activity Mode (WLAM) and operating in the frequency range from 24,05 GHz to 24,50 GHz; System Reference Document
The present document provides information on short range device equipment using the Wideband Low Activity Mode (WLAM) and operating in the frequency range from 24,05 GHz to 24,50 GHz noting that the...

References

Advertisement