GMNA - GMP.S/MA.013

S/MA – Heat Resistant, 20% Glass Fiber Reinforced Copolymer

inactive, Most Current
Buy Now
Organization: GMNA
Publication Date: 1 June 2011
Status: inactive
Page Count: 2
scope:

This specification covers the properties of a heat resistant, 20% glass fiber reinforced, styrene maleic anhydride copolymer.

PAINTABILITY. Approved paint systems that can be used on this material are listed in the GM Approved Paint On Plastics Systems (GM APOPS) data base.

APPLICATIONS. Typical applications include the following: Instrument panel substrates/retainers.

Document History

GMP.S/MA.013
June 1, 2011
S/MA – Heat Resistant, 20% Glass Fiber Reinforced Copolymer
This specification covers the properties of a heat resistant, 20% glass fiber reinforced, styrene maleic anhydride copolymer. PAINTABILITY. Approved paint systems that can be used on this material...
December 1, 1995
S/MA - Heat Resistant, 20% Glass Fiber Reinforced Copolymer
1 SCOPE. This specification covers the properties of a heat resistant, 20% glass fiber reinforced, styrene maleic anhydride copolymer.

References

Advertisement