GMW16170
Thin Film; Nanometers Thick (NT) Pretreatment Generic Qualifications
| Organization: | GMW |
| Publication Date: | 1 June 2011 |
| Status: | inactive |
| Page Count: | 4 |
scope:
This specification details the general material performance, compatibility, and processing information requirements for international corporate approval of nano ceramic conversion coatings.
Material Description. Materials qualified to this standard shall meet the performance shown in Appendix A, Table A1. Additional testing and any exceptions to the requirements detailed herein are noted in the Appendix A. Suppliers must demonstrate the technology as being production capable to reduce undue risk prior to release in a production facility. Any material development issues, such as chemical or performance values that fall outside of specified ranges, must be discussed with the appropriate material engineer for resolution. Material must successfully complete a production trial in a target facility prior to release for general use.
Symbols. Not applicable.
Typical Applications. This specification
applies to nano ceramic conversion coating materials that are
intended for use on automotive vehicles. These coatings must
provide a corrosion resistant, paint adhesion promoting surface to
bare Cold Rolled Steel (CRS), Electrogalvanized coated steel (EG),
Hot Dipped Galvanized coated steel (HDG), Galvanneal/Zinc-Iron
Remarks. In the event of any conflict between the English and domestic language regarding this document, the English language will take precedence. The Nanometers Thick (NT) process bath material is qualified to this standard. However, make-up and replenishment chemical are to be referenced to this document as well. All chemical materials used in this continuous pretreatment process must be provided by the same supplier.
Document History