SN - NS-EN ISO 10893-9:2011
Non-destructive testing of steel tubes - Part 9: Automated ultrasonic testing for the detection of laminar imperfections in strip/plate used for the manufacture of welded steel tubes (ISO 10893-9:2011)
active, Most Current
| Organization: | SN |
| Publication Date: | 1 July 2011 |
| Status: | active |
| ICS Code (Iron and steel pipes): | 23.040.10 |
| ICS Code (Steel pipes and tubes for specific use): | 77.140.75 |
| ICS Code (Non-destructive testing of metals): | 77.040.20 |
Document History
NS-EN ISO 10893-9:2011
July 1, 2011
Non-destructive testing of steel tubes - Part 9: Automated ultrasonic testing for the detection of laminar imperfections in strip/plate used for the manufacture of welded steel tubes (ISO 10893-9:2011)
A description is not available for this item.