DS/EN ISO 12967-2
Health informatics - Service architecture - Part 2: Information viewpoint
| Organization: | DS |
| Publication Date: | 31 May 2011 |
| Status: | inactive |
| Page Count: | 74 |
| ICS Code (IT applications in health care technology): | 35.240.80 |
scope:
ISO 12967-2:2009 specifies the fundamental characteristics of the information model to be implemented by a specific architectural layer (i.e. the middleware) of the information system to provide a comprehensive and integrated storage of the common enterprise data and to support the fundamental business processes of the healthcare organization, as defined in ISO 12967-1. The information model is specified without any explicit or implicit assumption on the physical technologies, tools or solutions to be adopted for its physical implementation in the various target scenarios. The specification is nevertheless formal, complete and non-ambiguous enough to allow implementers to derive an efficient design of the system in the specific technological environment that will be selected for the physical implementation. This specification does not aim at representing a fixed, complete, specification of all possible data that can be necessary for any requirement of any healthcare enterprise. It specifies only a set of characteristics, in terms of overall organization and individual information objects, identified as fundamental and common to all healthcare organizations, and that is satisfied by the information model implemented by the middleware.
Document History