CENELEC - CLC/TS 60034-31

Rotating electrical machines - Part 31: Selection of energy-efficient motors including variable speed applications - Application guide

inactive
Organization: CENELEC
Publication Date: 1 February 2011
Status: inactive
Page Count: 46
ICS Code (Rotating machinery): 29.160
scope:

This part of IEC 60034 provides a guideline of technical aspects for the application of energyefficient, three-phase, electric motors. It not only applies to motor manufacturers, OEMs (original equipment manufacturers), end users, regulators and legislators but to all other interested parties.

This technical specification is applicable to all electrical machines covered by IEC 60034-30. Most of the information however is also relevant for cage-induction machines with output powers exceeding 375 kW.

Document History

January 1, 2024
Rotating electrical machines - Part 31: Selection of energy-efficient motors including variable speed applications - Application guidelines
This part of IEC 60034 provides a guideline of technical and economical aspects for the application of energy-efficient electric AC motors. It applies to motor manufacturers, OEMs (original equipment...
CLC/TS 60034-31
February 1, 2011
Rotating electrical machines - Part 31: Selection of energy-efficient motors including variable speed applications - Application guide
This part of IEC 60034 provides a guideline of technical aspects for the application of energyefficient, three-phase, electric motors. It not only applies to motor manufacturers, OEMs (original...

References

Advertisement