GMNA - GMP.ABS.010

ABS – Medium Heat Resistant, UV Stabilized

inactive, Most Current
Buy Now
Organization: GMNA
Publication Date: 1 June 2011
Status: inactive
Page Count: 2
scope:

This specification covers the properties of a medium heat resistant, integrally colored, moderate impact resistant, UV stabilized, injection molding grade, ABS cpd.

Printability. Approved paint systems that can be used on this material are listed in the GM APOPS (Approved Paint On Plastic Systems) data base. Criteria for approval of unique plastic/paint systems are also provided in the data base.

Applications. Typical applications include the following: interior trim parts requiring moderate heat resistance and UV stability.

Document History

GMP.ABS.010
June 1, 2011
ABS – Medium Heat Resistant, UV Stabilized
This specification covers the properties of a medium heat resistant, integrally colored, moderate impact resistant, UV stabilized, injection molding grade, ABS cpd. Printability. Approved paint...
November 1, 1990
ABS - Medium Heat Resistant, UV Stabilized
1 SCOPE. This specification covers the properties of a medium heat resistant, integrally colored, moderate impact resistant, UV stabilized, injection molding grade, ABS cpd.

References

Advertisement