DIN EN 13262

Railway applications - Wheelsets and bogies - Wheels - Product requirements (includes Amendment A2:2011)

inactive
Buy Now
Organization: DIN
Publication Date: 1 June 2011
Status: inactive
Page Count: 50
ICS Code (Materials and components for railway engineering): 45.040
scope:

This European Standard specifies the characteristics of railway wheels for use on European networks.

NOTE 1 Grade ER6 is not normally fit for the duty of application to freight wagons; it is normally applied in low axleload situations.

Certain characteristics are defined according to a category 1 or a category 2. Category 1 is generally chosen when the train speed is higher than 200 km/h. Freight vehicles running at speeds lower than 200 km/h generally use wheels of Category 2

These categories can sometimes be subdivided, depending upon the characteristics.

This standard is applicable to solid forged and rolled wheels which are made from vacuum degassed steel and have a chilled rim. They are to have already been used in commercial conditions on a European network in a significant quantity, or to have satisfied a technical approval procedure according to EN 13979-1 for their design.

NOTE 2 The definition of other wheels may be found in other documents, such as UIC leaflets or ISO standards.

NOTE 3 The technical approval procedure is not within the scope of this standard.

NOTE 4 Rim-chilled" describes heat treatment of the rim, the aim of which is to harden the rim and to create compressive residual stresses in the rim.

Document History

April 1, 2023
Railway applications - Wheelsets and bogies - Wheels - Product requirements; German and English version prEN 13262:2023
A description is not available for this item.
December 1, 2020
Railway applications - Wheelsets and bogies - Wheels - Product requirements
A description is not available for this item.
DIN EN 13262
June 1, 2011
Railway applications - Wheelsets and bogies - Wheels - Product requirements (includes Amendment A2:2011)
This European Standard specifies the characteristics of railway wheels for use on European networks. NOTE 1 Grade ER6 is not normally fit for the duty of application to freight wagons; it is...
July 1, 2010
Railway applications - Wheelsets and bogies - Wheels - Product requirements (includes Amendment A1:2008)
A description is not available for this item.
January 1, 2006
Railway applications - Wheelsets and bogies - Wheels - Product requirements
A description is not available for this item.

References

Advertisement