ASHRAE - HVAC APPLICATIONS SI CH 19

DATA PROCESSING AND TELECOMMUNICATION FACILITIES

inactive
Organization: ASHRAE
Publication Date: 1 January 2011
Status: inactive
Page Count: 18
scope:

Overview

Environmental requirements of datacom equipment vary depending on the type of equipment and/or manufacturer. However, a consortium of server manufacturers has agreed on a set of four standardized conditions (Classes 1 to 4), listed in Thermal Guidelines for Data Processing Environments (ASHRAE 2008). A fifth classification, the Network Equipment-Building Systems (NEBS) class, is typically used in telecommunications.

• Class 1: typically a datacom facility with tightly controlled environmental parameters (dew point, temperature, and relative humidity) and mission-critical operations; types of products typically designed for these environments are enterprise servers and storage products.

• Class 2: typically a datacom space or office or lab environment with some control of environmental parameters (dew point, temperature, and relative humidity); types of products typically designed for this environment are small servers, storage products, personal computers, and workstations.

• Class 3: typically an office, home, or transportable environment with little control of environmental parameters (temperature only); types of products typically designed for this environment are personal computers, workstations, laptops, and printers.

• Class 4: typically a point-of-sale or light industrial or factory environment with weather protection, sufficient winter heating, and ventilation; types of products typically designed for this environment are point-of-sale equipment, industrial controllers, or computers and handheld electronics such as PDAs.

• NEBS: per Telcordia (2001, 2006), and typically a telecommunications central office with some control of environmental parameters (dew point, temperature and relative humidity); types of products typically designed for this environment are switches, transport equipment, and routers.

Because Class 3 and 4 environments are not designed primarily for datacom equipment, they are not covered further in this chapter; refer to ASHRAE's (2008) Thermal Guidelines for Data Center Environments for further information.

Document History

January 1, 2015
DATA CENTERS AND TELECOMMUNICATION FACILITIES
A description is not available for this item.
HVAC APPLICATIONS SI CH 19
January 1, 2011
DATA PROCESSING AND TELECOMMUNICATION FACILITIES
Overview Environmental requirements of datacom equipment vary depending on the type of equipment and/or manufacturer. However, a consortium of server manufacturers has agreed on a set of four...
January 1, 2007
Textile Processing Plants
A description is not available for this item.
January 1, 2003
Textile Processing Plants
A description is not available for this item.
January 1, 1999
Photographic Materials
A description is not available for this item.
January 1, 1995
Photographic Materials
A description is not available for this item.

References

Advertisement