ABS - 182

GUIDE FOR HIGH VOLTAGE SHORE CONNECTION

inactive
Organization: ABS
Publication Date: 1 July 2011
Status: inactive
Page Count: 17
scope:

Application

Requirements in this Guide apply to vessels equipped with a high voltage shore connection system (HVCS) designed to power the vessel with the shore power alone, enabling the shipboard generators to be shut down while in port. The installation of a HVSC is optional, however if installed it is to be designed, installed and surveyed in accordance with this Guide, and when found satisfactory, a classification notation as specified in Section 3 will be granted.

Document History

182
July 1, 2021
GUIDE FOR HIGH VOLTAGE SHORE CONNECTION
A description is not available for this item.
182
November 1, 2011
GUIDE FOR HIGH VOLTAGE SHORE CONNECTION
Application Requirements in this Guide apply to vessels equipped with a high voltage shore connection system (HVCS) designed to power the vessel with the shore power alone, enabling the shipboard...
182
July 1, 2011
GUIDE FOR HIGH VOLTAGE SHORE CONNECTION
Application Requirements in this Guide apply to vessels equipped with a high voltage shore connection system (HVCS) designed to power the vessel with the shore power alone, enabling the shipboard...
Advertisement