ISO/IEC/IEEE 60559

Information technology – Microprocessor Systems – Floating-Point arithmetic

inactive
Buy Now
Organization: ISO
Publication Date: 1 June 2011
Status: inactive
Page Count: 72
ICS Code (Interface and interconnection equipment): 35.200
scope:

This standard specifies formats and methods for floating-point arithmetic in computer systems - standard and extended functions with single, double, extended, and extendable precision - and recommends formats for data interchange. Exception conditions are defined and standard handling of these conditions is specified.

Purpose

This standard provides a method for computation with floating-point numbers that will yield the same result whether the processing is done in hardware, software, or a combination of the two. The results of the computation will be identical, independent of implementation, given the same input data. Errors, and error conditions, in the mathematical processing will be reported in a consistent manner regardless of implementation.

Document History

May 1, 2020
Floating-point arithmetic
This standard specifies formats and operations for floating-point arithmetic in computer systems. Exception conditions are defined and handling of these conditions is specified.  
ISO/IEC/IEEE 60559
June 1, 2011
Information technology – Microprocessor Systems – Floating-Point arithmetic
This standard specifies formats and methods for floating-point arithmetic in computer systems — standard and extended functions with single, double, extended, and extendable precision — and...

References

Advertisement