AFNOR - NF EN 302372-2
Electromagnetic compatibilityand Radio spectrum Matters (ERM) - Short Range Devices (SRD) - Equipment for Detection and Movement - Tanks Level Probing Radar (TLPR) operating in the frequency bands 5,8 GHz, 10 GHz, 25 GHz, 61 GHz and 77 GHz - Part 2 : Harmonized EN covering the essential requirementsof article 3.2 of the R&TTE Directive (V1.2.1)
active, Most Current
| Organization: | AFNOR |
| Publication Date: | 1 June 2011 |
| Status: | active |
| ICS Code (Other equipment for radiocommunications): | 33.060.99 |
Document History
NF EN 302372-2
June 1, 2011
Electromagnetic compatibilityand Radio spectrum Matters (ERM) - Short Range Devices (SRD) - Equipment for Detection and Movement - Tanks Level Probing Radar (TLPR) operating in the frequency bands 5,8 GHz, 10 GHz, 25 GHz, 61 GHz and 77 GHz - Part 2 : Harmonized EN covering the essential requirementsof article 3.2 of the R&TTE Directive (V1.2.1)
A description is not available for this item.