ETSI - EN 301 025-1
Electromagnetic compatibility and Radio spectrum Matters (ERM); VHF radiotelephone equipment for general communications and associated equipment for Class "D" Digital Selective Calling (DSC); Part 1: Technical characteristics and methods of measurement
| Organization: | ETSI |
| Publication Date: | 1 July 2011 |
| Status: | inactive |
| Page Count: | 57 |
scope:
The present document covers the minimum requirements for general communication for shipborne fixed installations using a VHF radiotelephone operating in certain frequency bands allocated to the maritime mobile service using either 25 kHz or 25 kHz and 12,5 kHz channels and associated equipment for DSC - class D.
These requirements include the relevant provisions of the ITU Radio Regulations, appendix 18 [1], ITU-R Recommendations M.493-13 [3] (where class D is defined), M.825-3 [i.5] and incorporate the relevant guidelines of the IMO as detailed in IMO Circular MSC/Circ-803 [i.2].
The present document also specifies technical characteristics, methods of measurement and required test results.
Document History