SSPC PAINT 9

White (or Colored) Vinyl Paint

inactive
Buy Now
Organization: SSPC
Publication Date: 1 November 1982
Status: inactive
Page Count: 4
scope:

This specification covers a ready mixed white vinyl chloride-acetate copolymer paint intended for use as a primer over blast cleaned steel or over vinyl butyral wash primer (SSPC Paint 27(Footnote 1)). It may also be used as an intermediate or finish coat over vinyl chloride-acetate copolymer paint.

This paint is suitable for exposures in Environmental Zones 2C (fresh water immersion), 2D (salt water immersion), 3A (chemical, acidic), and 3B (chemical, neutral), and is intended primarily to be used in a system applied to blast cleaned (SSPC-SP 10) or pickled (SSPC-SP 8) steel. When used for salt water immersion, a wash primer is recommended. Because of the possibility of lifting of the undercoats, this paint is not intended to be used over types of paints which have poor solvent resistance. This paint is intended primarily for application by conventional air spray and is to be applied in accordance with SSPC-PA 1, "Shop, Field, and Maintenance Painting of Steel."

This paint allows for a choice of colors.

Footnote 1 - This paint contains chromate pigments. Users are urged to follow all health, safety, and environmental requirements in applying, handling, and disposing of these materials.

Document History

January 1, 1995
White (or Colored) Vinyl Paint
A description is not available for this item.
SSPC PAINT 9
November 1, 1982
White (or Colored) Vinyl Paint
This specification covers a ready mixed white vinyl chloride-acetate copolymer paint intended for use as a primer over blast cleaned steel or over vinyl butyral wash primer (SSPC Paint 27(Footnote...
November 1, 1982
White (or Colored) Vinyl Paint
This specification covers a ready mixed white vinyl chloride-acetate copolymer paint intended for use as a primer over blast cleaned steel or over vinyl butyral wash primer (SSPC Paint 27). It may...

References

Advertisement