DS/EN 1366-10

Fire resistance tests for service installations – Part 10: Smoke control dampers

inactive
Organization: DS
Publication Date: 15 June 2011
Status: inactive
Page Count: 66
ICS Code (Chimneys, shafts, ducts): 91.060.40
ICS Code (Fire-resistance of building materials and elements): 13.220.50
scope:

This European Standard specifies test methods for smoke control dampers to assess their performance under elevated temperature or fire conditions. It needs to be noted that the smoke control damper to be tested should require testing to EN 1366-2 and that this needs to be considered before carrying out these tests. Smoke control damper tests are required to confirm that the furnace testing requirements of prEN 12101-8 are met and this European Standard needs to be considered before carrying out these tests. Smoke control dampers tested to this European Standard may be classified using EN 13501-4 and this European Standard needs to be considered before carrying out these tests. To this end this European Standard needs to be read in conjunction with prEN 12101-8, EN 13501-4, EN 1366-2 and EN 1363-1, the latter giving further details for fire resistance testing. For installation details the requirements for smoke extraction ducts need to be considered and these are defined in EN 1366-8 and EN 1366-9.

Document History

September 28, 2022
Fire resistance tests for service installations – Part 10: Smoke control dampers
This document specifies test methods for smoke control dampers to assess their performance under elevated temperature or fire conditions, as well as at ambient temperatures. Smoke control damper...
April 10, 2017
Fire resistance tests for service installations – Part 10: Smoke control dampers
This European Standard specifies test methods for smoke control dampers to assess their performance under elevated temperature or fire conditions. It needs to be noted that the smoke control damper...
DS/EN 1366-10
June 15, 2011
Fire resistance tests for service installations – Part 10: Smoke control dampers
This European Standard specifies test methods for smoke control dampers to assess their performance under elevated temperature or fire conditions. It needs to be noted that the smoke control damper...
Fire resistance tests for service installations – Part 10: Smoke control dampers
This European Standard specifies test methods for smoke control dampers to assess their performance under elevated temperature or fire conditions. It needs to be noted that the smoke control damper...
Fire resistance tests for service installations – Part 10: Smoke control dampers
This document specifies test methods for smoke control dampers to assess their performance under elevated temperature or fire conditions, as well as at ambient temperatures. Smoke control damper...
Fire resistance tests for service installations - Part 10: Smoke control dampers
This European Standard specifies test methods for smoke control dampers to assess their performance under elevated temperature or fire conditions. It needs to be noted that the smoke control damper...
Advertisement