BHMA - ANSI A156.27

POWER AND MANUAL OPERATED REVOLVING PEDESTRIAN DOORS

inactive
Buy Now
Organization: BHMA
Publication Date: 1 January 2011
Status: inactive
Page Count: 34
scope:

Requirements in this standard apply to power operated revolving type doors which rotate automatically when approached by pedestrians, some small vehicular use, and manual revolving type doors for pedestrians. Included are provisions to reduce the chance of user injury and entrapment. Revolving doors for industrial or trained traffic are not covered in this Standard.

Where this standard contains specifications relating to maximum and minimum dimensions of various components of revolving doors for pedestrian use and some small vehicular traffic, such dimensions are included to provide user protection for what are in the industry, standard application conditions. This standard does not attempt to assess any factors that exist with respect to custom installations.

Enclosure sizes shown in the charts shown are considered by the industry to be standard and practical to meet the majority of the market needs and are shown as a guide and convenience to owners and architects that are selecting a revolving door and as a convenience to installers and service persons adjusting the door and owners making periodic inspection. Deviation from enclosure sizes shown does not constitute non-compliance if the door complies with all requirements in the standard.

Document History

January 1, 2019
POWER AND MANUAL OPERATED REVOLVING PEDESTRIAN DOORS
Requirements in this standard apply to power operated revolving type doors which rotate automatically when approached by pedestrians, some small vehicular use, and manual revolving type doors for...
ANSI A156.27
January 1, 2011
POWER AND MANUAL OPERATED REVOLVING PEDESTRIAN DOORS
Requirements in this standard apply to power operated revolving type doors which rotate automatically when approached by pedestrians, some small vehicular use, and manual revolving type doors for...
January 1, 2003
POWER AND MANUAL OPERATED REVOLVING PEDESTRIAN DOORS
A description is not available for this item.

References

Advertisement