ASSP - ANSI A10.44

Control of Energy Sources (Lockout/Tagout) for Construction and Demolitions Operations

inactive
Buy Now
Organization: ASSP
Publication Date: 1 January 2006
Status: inactive
Page Count: 24
scope:

This standard establishes the minimum requirements for the control to prevent release of energy sources that could cause injury or illness to personnel performing construction and demolition work.

This standard does not cover the following:

Installations under the exclusive control of electric utilities for the purpose of power generation, transmission and distribution, including related equipment for communication or metering; and exposure to electrical hazards from work on, near, or with conductors or equipment in electric utilization installations.

Purpose. The purpose of this standard is to establish performance objectives for procedures for the protection of personnel and property in, on or around machines or equipment during repair, maintenance, operation, installation and associated activities from injury due to unexpected start-up or release of stored energy from the equipment or system/ process or induced energy.

Document History

January 1, 2020
Control of Energy Sources (Lockout/Tagout) for Construction and Demolition Operations
This standard establishes the minimum requirements for the control of energy sources to prevent release of harmful energy that could cause death, injury or illness to personnel performing...
January 1, 2014
Control of Energy Sources (Lockout/Tagout) for Construction and Demolition Operations
This standard establishes the minimum requirements for the control of energy sources to prevent release of harmful energy that could cause death, injury or illness to personnel performing...
ANSI A10.44
January 1, 2006
Control of Energy Sources (Lockout/Tagout) for Construction and Demolitions Operations
This standard establishes the minimum requirements for the control to prevent release of energy sources that could cause injury or illness to personnel performing construction and demolition work....

References

Advertisement