CSA - CAN/CSA-C22.2 NO. 80601-2-30-10
Medical electrical equipment — Part 2-30: Particular requirements for the basic safety and essential performance of automated non-invasive sphygmomanometers
| Organization: | CSA |
| Publication Date: | 1 January 2010 |
| Status: | inactive |
| Page Count: | 140 |
| ICS Code (Medical equipment): | 11.040 |
scope:
Replacement:
This International Standard applies to the BASIC SAFETY and ESSENTIAL PERFORMANCE of AUTOMATED SPHYGMOMANOMETERS, hereafter referred to as ME EQUIPMENT, which by means of an inflatable CUFF, are used for intermittent indirect measurement of the BLOOD PRESSURE without arterial puncture.
NOTE 1 Equipment that performs indirect measurement of the BLOOD PRESSURE without arterial puncture does not directly measure the BLOOD PRESSURE. It only estimates the BLOOD PRESSURE.
This standard specifies requirements for the BASIC SAFETY and ESSENTIAL PERFORMANCE for this ME EQUIPMENT and its ACCESSORIES, including the requirements for the accuracy of a DETERMINATION.
This standard covers electrically-powered
Requirements for indirect measurement of the BLOOD PRESSURE
without arterial puncture ME EQUIPMENT with an electrically-powered
If a clause or subclause is specifically intended to be applicable to ME EQUIPMENT only, or to ME SYSTEMS only, the title and content of that clause or subclause will say so. If that is not the case, the clause or subclause applies both to ME EQUIPMENT and to ME SYSTEMS, as relevant.
HAZARDS inherent in the intended physiological function of ME EQUIPMENT or ME SYSTEMS within the scope of this standard are not covered by specific requirements in this standard except in 201.11 and 201.105.3.3, as well as 7.2.13 and 8.4.1 of IEC 60601-1.
NOTE 2 See also 4.2 of the general standard.
Document History