JSA - JIS L 1909
Textiles-Determination of dimensional change
| Organization: | JSA |
| Publication Date: | 21 June 2010 |
| Status: | active |
| Page Count: | 19 |
| ICS Code (Textiles in general): | 59.080.01 |
| ICS Code (Textile fabrics): | 59.080.30 |
| ICS Code (Clothes): | 61.020 |
scope:
This Standard specifies the measuring method for the dimensional change caused by washing, dry cleaning, immersion, drying, finishing treatment, etc. of textiles. However, the fabrics and the floor coverings are excluded.
NOTE: The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 3759 : 2007 Textiles-Preparation
ISO 5077 : 2007 Textiles-Determinati
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standards and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/lEC Guide 21-1.
Document History