DSF/FprCEN/TS 1519-2

Plastic piping systems for soil and waste discharge (low and high temperature) within the building structure - Polyethylen (PE) - Part 2: Guidance for the assessment of conformity

inactive
Organization: DS
Status: inactive
Page Count: 20
ICS Code (Drainage systems): 91.140.80
ICS Code (Plastics pipes): 23.040.20
scope:

This Technical Specification gives guidance for the assessment of conformity of materials, products, joints and assemblies in accordance with the applicable part(s) of EN 1519 intended to be included in the manufacturer's quality plan as part of the quality management system and for the establishment of third-party certification procedures. NOTE 1 It is recommended that the quality management system conforms to or is no less stringent than the relevant requirements to EN ISO 9001 [1]. NOTE 2 If third-party certification is involved, it is recommended that the certification body is accredited to EN 45011 [2], EN 45012 [3] or EN ISO/IEC 17021 [4], as applicable. NOTE 3 In order to help the readers, a summary of the test regime is given in Annex A. In conjunction with EN 1519-1 this document is applicable to piping systems made of polyethylene (PE) intended to be used: - for soil and waste discharge systems (low and high temperature) inside buildings (application area code "B") and, - for soil and waste discharge systems (low and high temperature) for both inside buildings and buried in ground within the building structure (application area code "BD") This is reflected in the marking of products by "B" or "BD".

Document History

July 13, 2020
Plastic piping systems for soil and waste discharge (low and high temperature) within the building structure – Polyethylene (PE) – Part 2: Guidance for the assessment of conformity
This document gives requirements and guidance for the assessment of conformity of materials, products, joints and assemblies in accordance with EN 1519 intended to be included in the manufacturer’s...
March 28, 2012
Plastic piping systems for soil and waste discharge (low and high temperature) within the building structure – Polyethylen (PE) – Part 2: Guidance for the assessment of conformity
This Technical Specification gives guidance for the assessment of conformity of materials, products, joints and assemblies in accordance with the applicable part(s) of EN 1519 intended to be included...
Plastic piping systems for soil and waste discharge (low and high temperature) within the building structure – Polyethylene (PE) – Part 2: Guidance for the assessment of conformity
This document gives requirements and guidance for the assessment of conformity of materials, products, joints and assemblies in accordance with EN 1519 intended to be included in the manufacturer’s...
DSF/FprCEN/TS 1519-2
Plastic piping systems for soil and waste discharge (low and high temperature) within the building structure - Polyethylen (PE) - Part 2: Guidance for the assessment of conformity
This Technical Specification gives guidance for the assessment of conformity of materials, products, joints and assemblies in accordance with the applicable part(s) of EN 1519 intended to be included...
Advertisement