ASTM International - ASTM E2814-11
Standard Guide for Industrial Woven Wire Filter Cloth
| Organization: | ASTM International |
| Publication Date: | 1 April 2011 |
| Status: | inactive |
| Page Count: | 9 |
| ICS Code (Particle size analysis. Sieving): | 19.120 |
significance And Use:
Industrial filter cloth is a specialized product that can be manufactured in many specifications. The purpose of this guide is to (1) introduce standard terms and definitions associated with wire... View More
scope:
1.1 This guide covers the special grade of industrial woven wire cloth, referred to as filter cloth, for general filtration including the separation of solids from fluids (liquids or gases), based on a desired particle size retention. Filter cloth can be made of any primary metal or metal alloy wire that is suitable for weaving.
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
abstract:
E2814 covers the special grade of industrial woven wire cloth, referred to as filter cloth, for general filtration including the separation of solids from fluids (liquids or gases).
Filter... View More
Document History