FORD WSK-M5G39-B3
COATING, UNDERBODY REPAIR, WATER DISPERSION, HIGH TEMPERATURE STORAGE STABILITY ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 14 July 2011 |
| Status: | inactive |
| Page Count: | 4 |
scope:
The material defined by this specification is a water dispersion
type, solvent free, air and heat drying underbody coating based on
styrene-butadiene-ru
Document History
FORD WSK-M5G39-B3
July 14, 2011
COATING, UNDERBODY REPAIR, WATER DISPERSION, HIGH TEMPERATURE STORAGE STABILITY ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a water dispersion type, solvent free, air and heat drying underbody coating based on styrene-butadiene-rubber.
April 29, 2003
COATING, UNDERBODY REPAIR, WATER DISPERSION, HIGH TEMPERATURE STORAGE STABILITY ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The material defined by this specification is a water dispersion type, solvent free, air and heat drying underbody coating based on styrene-butadiene-rubber.