CEN - EN 13353

Solid wood panels (SWP) - Requirements

inactive
Organization: CEN
Publication Date: 1 November 2008
Status: inactive
Page Count: 16
ICS Code (Other wood-based panels): 79.060.99
scope:

This European Standard specifies requirements for solid wood panels as defined in EN 12775 with a maximum thickness of 80 mm for use in dry, humid and exterior conditions as defined in service classes 1, 2 and 3 of EN 1995-1-1.

Additional information on supplementary properties for certain applications is also given.

Document History

July 1, 2022
Solid wood panels (SWP) - Requirements
This document specifies requirements for solid wood panels as specified in EN 12775 with a maximum thickness of 80 mm for use in dry, humid and exterior conditions as specified in service classes 1,...
November 1, 2008
Solid wood panels (SWP) - Requirements
A description is not available for this item.
EN 13353
November 1, 2008
Solid wood panels (SWP) - Requirements
This European Standard specifies requirements for solid wood panels as defined in EN 12775 with a maximum thickness of 80 mm for use in dry, humid and exterior conditions as defined in service...
June 26, 2003
Solid wood panels (SWP) Requirements
A description is not available for this item.

References

Advertisement