DSF/prEN 1953

Atomising and spraying equipment for coating materials - Safety requirements

inactive
Organization: DS
Status: inactive
Page Count: 25
ICS Code (Paint coating equipment): 87.100
scope:

This standard deals with all significant hazards, hazardous situations and events which are relevant for both manual and automatic atomising and spraying equipment for application of coating materials on workpieces. In this standard, the term "machine" is used equivalently to "atomising and spraying equipment" and "applicator". Beside this standard, EN 50050, EN 50059, EN 50176, EN 50177 or EN 50348 give requirements for electrostatic applicators. Additional requirements may apply for applicators for pharmaceuticals and foodstuff. This standard is only applicable to machinery which is used as intended and under conditions of misuse which are reasonably foreseeable by the manufacturer. Applicators can consist of the following parts: . atomising or spraying system . trigger . filter . swivel joint, . safety and control systems; . Non-pressurised gravity or siphon feed cup. This standard is not applicable to: . Applicators designed for operating pneumatic pressure above 15 bar; . non-atomising equipment (e.g. extruding equipment, dispenser); . fluidized bed powder coating machinery; . equipment for application of flock; . spray guns covered by EN 50144-2-7:2001 and EN 50260-2-7:2003; . supply hoses and ducts; . high-pressure cleaner equipped with high pressure water jet machines according to EN 1829-1:2008-04; . airbrushes for graphic and artistic works; . machinery for the supply and circulation of coating materials under pressure according to EN 12621; . water-jet cutters; . automated devices like robots or reciprocators (EN 10218-1). This standard is not applicable to machinery manufactured before the date of its publication as EN.

Document History

September 25, 2013
Atomising and spraying equipment for coating materials - Safety requirements
This European Standard deals with all significant hazards, hazardous situations and events which are relevant for both manual and automatic atomising and spraying equipment for application of coating...
October 13, 2009
Atomising and spraying equipment for coating materials - Safety requirements
This European Standard applies to the design and construction of spraying equipment for both manual and automatic application of liquid, paste (semi-solid) and powder coating materials. The manual...
December 22, 1998
Atomising and spraying equipment for coating materials - Safety requirements
This European Standard applies to the design and construction of spraying equipment for both manual and automatic application of liquid, paste (semi-solid) and powder coating materials. The manual...
Application equipment for coating materials – Safety requirements
This document deals with all significant hazards, hazardous situations and hazardous events which are relevant to hand-held and automatic application equipment for organic liquid, powder or flock...
Atomising and spraying equipment for coating materials - Safety requirements
This European Standard deals with all significant hazards, hazardous situations and events which are relevant for both manual and automatic atomising and spraying equipment for application of coating...
DSF/prEN 1953
Atomising and spraying equipment for coating materials - Safety requirements
This standard deals with all significant hazards, hazardous situations and events which are relevant for both manual and automatic atomising and spraying equipment for application of coating...
Atomising and spraying equipment for coating materials - Safety requirements
This European Standard applies to the design and construction of spraying equipment for both manual and automatic application of liquid, paste (semi-solid) and powder coating materials. The manual...
Advertisement