CSA - CAN/CSA-C22.2 NO. 60601-1:08
Medical electrical equipment – Part 1: General requirements for basic safety and essential performance
| Organization: | CSA |
| Publication Date: | 1 February 2008 |
| Status: | inactive |
| Page Count: | 822 |
| ICS Code (Medical equipment): | 11.040 |
scope:
This standard applies to the BASIC SAFETY and ESSENTIAL PERFORMANCE of MEDICAL ELECTRICAL EQUIPMENT and MEDICAL ELECTRICAL SYSTEMS designed to be installed in accordance with the Canadian Electrical Code (CEC), Part I, CSA C22.1; CAN/CSA-C22.2 No. 0; and CAN/CSA-Z32.
NOTE 1A: In the IEC 60601 standards series adopted for use in Canada, the Canadian-particular standards may modify, replace, or delete requirements contained in this standard as appropriate for the particular ME EQUIPMENT and ME SYSTEMS under consideration, and may add other BASIC SAFETY and ESSENTIAL PERFORMANCE requirements.
Document History