DIN EN 4128

Aerospace series - Bolts, normal hexagonal head, coarse tolerance normal shank, short thread, in heat resisting nickel base alloy, aluminium IVD coated - Classification: 1250 MPa (at ambient temperature)/425 °C

inactive
Organization: DIN
Publication Date: 1 March 1995
Status: inactive
ICS Code (Bolts, screws, studs): 49.030.20

Document History

February 1, 2024
Aerospace series - Bolt, normal hexagonal head, coarse tolerance shank, short thread, in heat resisting nickel base alloy, aluminium IVD coated - Classification: 1250 MPa (at ambient temperature)/425 °C; English version prEN 4128:2023
A description is not available for this item.
August 1, 2016
Aerospace series - Bolts, normal hexagonal head, coarse tolerance shank, short thread, in heat resisting nickel base alloy, aluminium IVD coated - Classification: 1250 MPa (at ambient temperature) / 425 °C; German and English version EN 4128:2016
This European Standard specifies the characteristics of bolts, normal hexagonal head, coarse tolerance shank, short thread, in heat resisting nickel base alloy, aluminium IVD coated. Classification:...
November 1, 2015
Aerospace series - Bolts, normal hexagonal head, coarse tolerance shank, short thread, in heat resisting nickel base alloy, aluminium IVD coated - Classification: 1 250 MPa (at ambient temperature) / 425 °C; German and English version FprEN 4128:2015
A description is not available for this item.
October 1, 2009
Aerospace series - Bolts, normal hexagonal head, coarse tolerance normal shank, short thread, in heat resisting nickel base alloy, aluminium IVD coated - Classification: 1250 MPa (at ambient temperature)/425 °C; German and English version EN 4128:2009
A description is not available for this item.
April 1, 2000
Aerospace series - Bolts, normal hexagonal head, coarse tolerance normal shank, short thread, in heat resisting nickel base alloy, aluminium IVD coated - Classification: 1250 MPa (at ambient temperature)/425 °C
A description is not available for this item.
DIN EN 4128
March 1, 1995
Aerospace series - Bolts, normal hexagonal head, coarse tolerance normal shank, short thread, in heat resisting nickel base alloy, aluminium IVD coated - Classification: 1250 MPa (at ambient temperature)/425 °C
A description is not available for this item.
Advertisement