DS/EN ISO 28721-1
Vitreous and porcelain enamels – Glass-lined apparatus for process plants – Part 1: Quality requirements for apparatus, components, appliances and accessories
| Organization: | DS |
| Publication Date: | 13 June 2011 |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Enamels): | 25.220.50 |
scope:
ISO 28721-1:2008 specifies the quality requirements for apparatus, components, appliances and accessories of glass-lined steel (including semi-crystallized enamel coatings) and glass-lined steel castings used for process plants. It specifies the quality requirements and the tests to be carried out by the manufacturer as well as the action to be taken to repair defects. It is also applicable to glass-lined pumps, pump components and fittings. It is not applicable to glass-lined flanged steel pipes or glass-lined flanged steel fittings. The test methods specified cover checking the enamel, the dimensional accuracy and the performance of apparatus and components. This part of ISO 28721 applies to new apparatus and components as well as used items that have been re-enamelled. It does not contain requirements regarding the chemical or physical properties of vitreous and porcelain enamels.
Document History