DS/EN 50525-2-72

Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V (U0/U) - Part 2-72: Cables for general applications - Flat divisible cables (cords) with thermoplastic PVC insulation

active, Most Current
Buy Now
Organization: DS
Publication Date: 24 June 2011
Status: active
Page Count: 14
ICS Code (Wires): 29.060.10
scope:

This European Standard applies to thermoplastic (PVC) insulated flat divisible flexible cables.The cables are of rated voltage U0/U 300/300 V.The cables are intended for use indoors as internal wiring or direct supply connection to luminaires.The maximum conductor operating temperature for the cables in this standard is 60 °C.NOTE HD 516 contains extensive guidance on the safe use of cables in this standard.This EN 50525-2-72 should be read in conjunction with EN 50525-1, which specifies general requirements.

Document History

DS/EN 50525-2-72
June 24, 2011
Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V (U0/U) - Part 2-72: Cables for general applications - Flat divisible cables (cords) with thermoplastic PVC insulation
This European Standard applies to thermoplastic (PVC) insulated flat divisible flexible cables.The cables are of rated voltage U0/U 300/300 V.The cables are intended for use indoors as internal...
Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V -- Part 2-72: Cables for general applications - Flat divisible cables (cords) with thermoplastic PVC insulation
EN 50525-2-72 applies to thermoplastic (PVC) insulated flat divisible cords. The cables are of rated voltage Uo/U 300/300 V. The cables are intended for use indoors as internal wiring or direct...
Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V (U0/U) -- Part 2-72: Cables for general applications - Flat divisible cables (cords) with thermoplastic PVC insulation
EN 50525-2-72 applies to thermoplastic (PVC) insulated flat divisible cords. The cables are of rated voltage Uo/U 300/300 V. The cables are intended for use indoors as internal wiring or direct...

References

Advertisement