NPFC - MIL-PRF-19500/638

Semiconductor Device, Field Effect Radiation Hardened (Total Dose and Single Event Effects) Transistor, N-Channel Silicon, Type 2N7410, JANSD and JANSR

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 15 July 2011
Status: active
Page Count: 1
scope:

This specification covers the performance requirements for a N-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event characterization), power transistor. One level of product assurance is provided for each device type as specified in MIL-PRF-19500.

intended Use:

The notes specified in MIL-PRF-19500 are applicable to this specification.

Document History

SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS) TRANSISTOR, N-CHANNEL SILICON, TYPE 2N7410, JANSD AND JANSR
A description is not available for this item.
May 24, 2016
Semiconductor Device, Field Effect Radiation Hardened (Total Dose and Single Event Effects) Transistor, N-Channel Silicon, Type 2N7410, JANSD and JANSR
A description is not available for this item.
MIL-PRF-19500/638
July 15, 2011
Semiconductor Device, Field Effect Radiation Hardened (Total Dose and Single Event Effects) Transistor, N-Channel Silicon, Type 2N7410, JANSD and JANSR
This specification covers the performance requirements for a N-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event characterization), power transistor. One level of...
May 7, 2004
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS) TRANSISTOR, N-CHANNEL SILICON, TYPE 2N7410, JANSD AND JANSR
This specification covers the performance requirements for a N-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event characterization), power transistor. One level of...
February 6, 2003
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS) TRANSISTOR, N-CHANNEL SILICON TYPE 2N7410 JANSD AND JANSR
A description is not available for this item.
March 24, 1998
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS) TRANSISTOR, N-CHANNEL SILICON TYPE 2N7410 JANSD AND JANSR
This specification covers the performance requirements for a N-Channel, enhancement-mode, MOSFET, radiation hardened (Total Dose and Single Event characterization - see figure 4), power transistor....
November 29, 1996
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS) TRANSISTOR, N-CHANNEL SILICON, TYPE 2N7410 JANTXD, -R, JANTXVD, -R, AND JANSD, -R
This specification covers the performance requirements for a N-Channel, enhancement-mode, MOSFET, radiation hardened (Total Dose and Single Event characterization - see figure 4), power transistor...

References

Advertisement