DSF/ISO/FDIS 16900-4
Respiratory protective devices - Methods of test and test equipment - Part 4: Determination of gas filter capacity, migration, desorption and carbon monoxide dynamic testing
| Organization: | DS |
| Status: | pending |
| Page Count: | 23 |
| ICS Code (Respiratory protective devices): | 13.340.30 |
scope:
This part of ISO 16900 specifies the test method for determining the gas capacity of separate or integral gas and combined filters for respiratory protective systems. It includes the validation test at specified flow rates, a desorption test to access the ability of the filter to retain the adsorbed or absorbed gas, and carbon monoxide dynamic testing. NOTE These tests are conducted in laboratories using specified test agents under specified conditions and therefore do not indicate the performance of the device in actual use.
Document History