IEC 61988-1
Plasma display panels – Part 1: Terminology and letter symbols
active, Most Current
Buy Now
| Organization: | IEC |
| Publication Date: | 1 July 2011 |
| Status: | active |
| Page Count: | 110 |
| ICS Code (Optoelectronics. Laser equipment): | 31.260 |
scope:
This part of IEC 61988 gives the preferred terms, their definitions and symbols for colour AC plasma display panels (AC PDP); with the object of using the same terminology when publications are prepared in different countries. Guidance on the technology is provided in the annexes.
Document History
IEC 61988-1
July 1, 2011
Plasma display panels – Part 1: Terminology and letter symbols
This part of IEC 61988 gives the preferred terms, their definitions and symbols for colour AC plasma display panels (AC PDP); with the object of using the same terminology when publications are...
August 1, 2003
Plasma display panels Part 1: Terminology and letter symbols
A description is not available for this item.
May 1, 2003
Plasma display panels Part 1: Terminology and letter symbols
A description is not available for this item.