JEDEC JESD 79-3

DDR3 SDRAM Specification

inactive
Buy Now
Organization: JEDEC
Publication Date: 1 July 2010
Status: inactive
Page Count: 226
scope:

This document defines the DDR3 SDRAM specification, including features, functionalities, AC and DC characteristics, packages, and ball/signal assignments. The purpose of this Specification is to define the minimum set of requirements for JEDEC compliant 512 Mb through 8 Gb for x4, x8, and x16 DDR3 SDRAM devices. This specification was created based on the DDR2 specification (JESD79-2) and some aspects of the DDR specification (JESD79). Each aspect of the changes for DDR3 SDRAM operation were considered and approved by committee ballot(s). The accumulation of these ballots were then incorporated to prepare this JESD79-3 specification, replacing whole sections and incorporating the changes into Functional Description and Operation.

Document History

July 1, 2012
DDR3 SDRAM Specification
This document defines the DDR3 SDRAM specification, including features, functionalities, AC and DC characteristics, packages, and ball/signal assignments. The purpose of this Specification is to...
JEDEC JESD 79-3
July 1, 2010
DDR3 SDRAM Specification
This document defines the DDR3 SDRAM specification, including features, functionalities, AC and DC characteristics, packages, and ball/signal assignments. The purpose of this Specification is to...
September 1, 2009
DDR3 SDRAM Standard
This document defines the DDR3 SDRAM standard, including features, functionalities, AC and DC characteristics, packages, and ball/signal assignments. The purpose of this Standard is to define the...
November 1, 2008
DDR3 SDRAM
This standard was developed to prevent the proliferation of data transfer formats that occurred with microprocessor development systems. The focus of the standard is on field programmable devices and...
September 1, 2007
DDR3 SDRAM Specification
A description is not available for this item.
June 1, 2007
DDR3 SDRAM Standard
A description is not available for this item.
Advertisement