FORD WSS-M21P51-A1

FASTENER FINISH, ELECTROPLATED ZINC-NICKEL, TRIVALENT CHROMIUM PASSIVATE, SILVER ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 28 June 2011
Status: inactive
Page Count: 7
scope:

The materials defined by these specifications are corrosion protective coatings over steel and iron substrates. All consist of an alkaline zinc nickel alloy and trivalent chromium passivate. A2, A3, A4, A5 and A6 are also coated with a clear sealer to increase corrosion resistance and/or to provide consistent torque-tension control.

Document History

March 22, 2019
FASTENER FINISH S450U, ELECTROPLATED ZINC-NICKEL, TRIVALENT CHROMIUM PASSIVATE, SILVER, ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are corrosion protective coatings over steel and iron substrates. All consist of an alkaline zinc nickel alloy and trivalent chromium passivate. A2, A3,...
May 25, 2018
FASTENER FINISH, ELECTROPLATED ZINC-NICKEL, TRIVALENT CHROMIUM PASSIVATE, SILVER ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are corrosion protective coatings over steel and iron substrates. All consist of an alkaline zinc nickel alloy and trivalent chromium passivate. A2, A3,...
FORD WSS-M21P51-A1
June 28, 2011
FASTENER FINISH, ELECTROPLATED ZINC-NICKEL, TRIVALENT CHROMIUM PASSIVATE, SILVER ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are corrosion protective coatings over steel and iron substrates. All consist of an alkaline zinc nickel alloy and trivalent chromium passivate. A2, A3,...

References

Advertisement