SMACNA HVAC APPLICATIONS

HVAC SYSTEMS APPLICATIONS

active, Most Current
Buy Now
Organization: SMACNA
Publication Date: 1 March 2010
Status: active
Page Count: 442
scope:

HVAC SYSTEM PURPOSE

The purpose of an HVAC system is to provide a suitable thermal environment in a defined space that meets the needs of the occupants and the activity that takes place in the space. Most HVAC systems are installed to establish an indoor environment within which building occupants can live, work, and play. The indoor environment impacts the quality of life, productivity, and well being of building occupants. As people spend an increasing amount of time inside buildings HVAC systems and their associated control systems are becoming more important. To address this growing need this manual focuses on HVAC equipment that creates human comfort indoors. Energy use in buildings is becoming increasingly important and impacting the type of the HVAC distribution system design, the HVAC equipment specified, and how the HVAC operates. HVAC systems are also required to provide suitable environmental conditions in addition to providing human comfort. In addition, energy use in buildings is becoming increasingly important and impacting the type of the HVAC distribution system design, the HVAC equipment specified, and how the HVAC operates. HVAC systems are also required to provide suitable environmental conditions for purposes other than human comfort.

Document History

SMACNA HVAC APPLICATIONS
March 1, 2010
HVAC SYSTEMS APPLICATIONS
HVAC SYSTEM PURPOSE The purpose of an HVAC system is to provide a suitable thermal environment in a defined space that meets the needs of the occupants and the activity that takes place in the...
January 1, 1987
HVAC Systems Applications
FOREWORD The Sheet Metal and Air Conditioning Contractors' National Association, Inc. (SMACNA) in keeping with its policy of disseminating information and providing standards of design and...

References

Advertisement