DSF/FprEN ISO 10882-1

Health and safety in welding and allied processes - Sampling of airborne particles and gases in the operator's breathing zone - Part 1: Sampling of airborne particles (ISO/FDIS 10882-1:2011)

inactive
Organization: DS
Status: inactive
Page Count: 46
ICS Code (Workplace atmospheres): 13.040.30
ICS Code (Occupational safety. Industrial hygiene): 13.100
ICS Code (Welding, brazing and soldering in general): 25.160.01
scope:

This part of ISO 10882 specifies a procedure for sampling airborne particles in the breathing zone of a person who performs welding and allied processes (the operator). It also provides details of relevant standards that specify required characteristics, performance requirements and test methods for workplace air measurement, and augments guidance provided in EN 689 on assessment strategy and measurement strategy. This part of ISO 10882 also specifies a procedure for making gravimetric measurements of personal exposure to airborne particles generated by welding and allied processes (welding fume) and other airborne particles generated by welding-related operations. Additionally, it provides references to suitable methods of chemical analysis, specified in other standards, to determine personal exposure to specific chemical agents present in welding fume and other airborne particles generated by welding-related operations. The general background level of airborne particles in the workplace atmosphere influences personal exposure and therefore the role of fixed-point sampling is also considered.

Document History

November 11, 2011
Health and safety in welding and allied processes - Sampling of airborne particles and gases in the operator's breathing zone - Part 1: Sampling of airborne particles
ISO 10882-1:2011 specifies a procedure for sampling airborne particles in the breathing zone of a person who performs welding and allied processes (the operator). It also provides details of relevant...
May 4, 2001
Health and safety in welding and allied processes - Sampling of airborne particles and gases in the operator's breathing zone - Part 1: Sampling of airborne particles
This part of EN ISO 10882 specifies a procedure for personal sampling of airborne particles in welding and allied processes. The procedure describes determination of personal exposure to welding fume...
Health and safety in welding and allied processes – Sampling of airborne particles and gases in the operator's breathing zone – Part 1: Sampling of airborne particles (ISO/DIS 10882-1:2023)
ISO 10882-1:2011 specifies a procedure for sampling airborne particles in the breathing zone of a person who performs welding and allied processes (the operator). It also provides details of relevant...
Health and safety in welding and allied processes - Sampling of airborne particles and gases in the operator's breathing zone - Part 1: Sampling of airborne particles (ISO/DIS 10882-1:2009)
This Part of ISO 10882 specifies a procedure for personal sampling of airborne particles from welding and allied processes. It also specifies a procedure for gravimetric determination of personal...
DSF/FprEN ISO 10882-1
Health and safety in welding and allied processes - Sampling of airborne particles and gases in the operator's breathing zone - Part 1: Sampling of airborne particles (ISO/FDIS 10882-1:2011)
This part of ISO 10882 specifies a procedure for sampling airborne particles in the breathing zone of a person who performs welding and allied processes (the operator). It also provides details of...
Advertisement