DS/EN 771-3

Specification for masonry units - Part 3: Aggregate concrete masonry units (Dense and lightweight aggregates)

inactive
Organization: DS
Publication Date: 27 June 2011
Status: inactive
Page Count: 42
ICS Code (Concrete and concrete products): 91.100.30
scope:

This European Standard specifies the characteristics and performance requirements of aggregate concrete masonry units made from dense and lightweight aggregates or a combination of both for which the main intended uses are common, facing or exposed masonry in load bearing or non-load bearing building and civil engineering applications. The units are suitable for all forms of walling, including single leaf, external leaf to chimneys, cavity wall, partitions, retaining, and basement. They can provide fire protection, thermal insulation, sound insulation and sound absorption. This European Standard includes aggregate concrete masonry units of an overall non-rectangular parallelepiped shape, especially shaped and accessory units. It defines the performance related to e.g. strength, density, dimensional accuracy, and provides for the evaluation of conformity of the product to this European Standard. The marking requirements for products covered by this European Standard are also included. This European Standard does not specify standard sizes for aggregate concrete masonry units, nor standard work dimensions and angles of specially shaped aggregate concrete masonry units. It does not cover storey height panels, chimney flue linings nor units intended for use as a damp proof course. It does not cover units with an incorporated thermal insulation material bonded to the faces of the unit susceptible to be exposed to fire.

Document History

September 11, 2015
Specification for masonry units - Part 3: Aggregate concrete masonry units (Dense and lightweight aggregates)
This European Standard specifies the characteristics and performance requirements of aggregate concrete masonry units made from dense and lightweight aggregates or a combination of both for which the...
DS/EN 771-3
June 27, 2011
Specification for masonry units - Part 3: Aggregate concrete masonry units (Dense and lightweight aggregates)
This European Standard specifies the characteristics and performance requirements of aggregate concrete masonry units made from dense and lightweight aggregates or a combination of both for which the...
January 18, 2006
Specification for masonry units - Part 3: Aggregate concrete masonry units (Dense and light-weight aggregates)
This European Standard specifies the characteristics and performance requirements of aggregate concrete masonry units made from dense aggregate, lightweight aggregate or a combination of both for...
March 4, 2005
Specification for masonry units - Part 3: Aggregate concrete masonry units (Dense and light-weight aggregates)
This European Standard specifies the characteristics and performance requirements of aggregate concrete masonry units made from dense aggregate, lightweight aggregate or a combination of both for...
August 26, 2003
Specification for masonry units - Part 3: Aggregate concrete masonry units (Dense and light-weight aggregates)
This European Standard specifies the characteristics and performance requirements of aggregate concrete masonry units made from dense aggregate, lightweight aggregate or a combination of both for...
Specification for masonry units - Part 3: Aggregate concrete masonry units (Dense and lightweight aggregates)
This European Standard specifies the characteristics and performance requirements of aggregate concrete masonry units made from dense and lightweight aggregates or a combination of both for which the...
Specification for masonry units - Part 3: Aggregate concrete masonry units (Dense and light weight aggregates)
This European Standard specifies the characteristics and performance requirements of aggregate concrete masonry units made from dense and lightweight aggregates or a combination of both for which the...
Specification for masonry units - Part 3: Aggregate concrete masonry units (Dense and lightweight aggregates)
This European Standard specifies the characteristics and performance requirements of aggregate concrete masonry units made from dense and lightweight aggregates or a combination of both for which the...
Advertisement