ISO 16121-2

Road vehicles - Ergonomic requirements for the driver's workplace in line-service buses - Part 2: Visibility

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 August 2011
Status: active
Page Count: 14
ICS Code (Buses): 43.080.20
ICS Code (Ergonomics): 13.180
scope:

This part of ISO 16121 specifies the requirements for the driver's field of view to the area in front of the vehicle, to the entrance opposite the driver's seat and the interior compartment.

It applies to the driver's workplace in low-floor line-service buses designed for the carriage of passengers, comprising more than eight seats in addition to the driver's seat, and having a maximum weight exceeding five metric tonnes and an overall width exceeding 2,30 m.

Document History

ISO 16121-2
August 1, 2011
Road vehicles - Ergonomic requirements for the driver's workplace in line-service buses - Part 2: Visibility
This part of ISO 16121 specifies the requirements for the driver's field of view to the area in front of the vehicle, to the entrance opposite the driver's seat and the interior compartment. It...
October 1, 2005
Road vehicles - Ergonomic requirements for the driver´s workplace in line-service buses - Part 2: Visibility
A description is not available for this item.

References

Advertisement