DS/EN ISO 11960

Petroleum and natural gas industries - Steel pipes for use as casing or tubing for wells

inactive
Organization: DS
Publication Date: 21 July 2011
Status: inactive
Page Count: 286
ICS Code (Exploratory, drilling and extraction equipment): 75.180.10
scope:

ISO 11960:2010 specifies the technical delivery conditions for steel pipes (casing, tubing and pup joints), coupling stock, coupling material and accessory material and establishes requirements for three product specification levels (PSL-1, PSL-2, PSL-3). The requirements for PSL-1 are the basis of ISO 11960:2010. The requirements that define different levels of standard technical requirements for PSL-2 and PSL-3, for all grades except H-40, L-80 9Cr and C110, are contained in Annex H. For pipes covered by ISO 11960:2010, the sizes, masses and wall thicknesses as well as grades and applicable end-finishes are listed. By agreement between the purchaser and manufacturer, ISO 11960:2010 can also be applied to other plain-end pipe sizes and wall thicknesses. ISO 11960:2010 is applicable to the following connections in accordance with API Spec 5B: short round thread casing (SC), long round thread casing (LC), buttress thread casing (BC), non-upset tubing (NU), external upset tubing (EU) and integral tubing connections (IJ). For such connections, ISO 11960:2010 specifies the technical delivery conditions for couplings and thread protection. Supplementary requirements that can optionally be agreed for enhanced leak resistance connections (LC) are given. ISO 11960:2010 can also be applied to tubulars with connections not covered by ISO/API standards. The four groups of products to which ISO 11960:2010 is applicable include the following grades of pipe: group 1, including all casing and tubing in grades H, J, K, N and R; group 2, including all casing and tubing in grades C, L, M and T; group 3, including all casing and tubing in grade P; and group 4, including all casing in grade Q. Casing sizes larger than label 1: 4-1/2 but smaller than label 1: 10-3/4 can be specified by the purchaser for use in tubing service. Supplementary requirements that can optionally be agreed between purchaser and manufacturer for non-destructive examination, fully machined coupling blanks, upset

Document History

April 27, 2021
Petroleum and natural gas industries – Steel pipes for use as casing or tubing for wells (ISO 11960:2020)
This document specifies the technical delivery conditions for steel pipes (casing, tubing and pup joints), coupling stock, coupling material and accessory material. By agreement between the purchaser...
February 5, 2014
Petroleum and natural gas industries – Steel pipes for use as casing or tubing for wells
This International Standard specifies the technical delivery conditions for steel pipes (casing, tubing and pup joints), coupling stock, coupling material and accessory material and establishes...
DS/EN ISO 11960
July 21, 2011
Petroleum and natural gas industries - Steel pipes for use as casing or tubing for wells
ISO 11960:2010 specifies the technical delivery conditions for steel pipes (casing, tubing and pup joints), coupling stock, coupling material and accessory material and establishes requirements for...
September 20, 2007
Petroleum and natural gas industries - Steel pipes for use as casing or tubing for wells
1.1 This International Standard specifies the technical delivery conditions for steel pipes (casing, tubing, plain-end casing liners and pup joints), coupling stock and accessories and establishes...
July 27, 2005
Petroleum and natural gas industries - Steel pipes for use as casing or tubing for wells
1.1 This International Standard specifies the technical delivery conditions for steel pipes (casing, tubing, plain-end casing liners and pup joints), coupling stock and accessories and establishes...
February 20, 2003
Petroleum and natural gas industries - Steel pipes for use as casing or tubing for wells
This Standard specifies the technical delivery conditions for steel pipes (casing, tubing, plain end casing liners and pup-joints) and accessories
November 23, 2001
Petroleum and natural gas industries - Steel pipes for use as casing or tubing for wells
This Standard specifies the technical delivery conditions for steel pipes (casing, tubing, plain end casing liners and pup-joints) and accessories
July 13, 1998
Petroleum and natural gas industries - Steel pipes for use as casing or tubing for wells
This International Standard specifies the technical delivery conditions for steel pipes (casing, tubing, and liners), pup-joints and connectors.
Petroleum and natural gas industries - Steel pipes for use as casing or tubing for wells (ISO/FDIS 11960:2010)
1.1 This International Standard specifies the technical delivery conditions for steel pipes (casing, tubing and pup joints), coupling stock, coupling material and accessory material/accessories and...
Petroleum and natural gas industries - Steel pipes for use as casing or tubing for wells (ISO/DIS 11960:2009)
1.1 This International Standard specifies the technical delivery conditions for steel pipes (casing, tubing and pup joints), coupling stock, coupling material and accessory material/accessories and...
Petroleum and natural gas industries - Steel pipes for use as casing or tubing for wells (ISO 11960:2011)
A description is not available for this item.
Advertisement