CENELEC - EN 50090-1

Home and Building Electronic Systems (HBES) - Part 1: Standardization structure

active, Most Current
Organization: CENELEC
Publication Date: 1 February 2011
Status: active
Page Count: 24
ICS Code (Automatic controls for household use): 97.120
scope:

This European Standard concentrates on control applications for Home and Building HBES Open Communication System and covers any combination of electronic devices linked via a digital transmission network. Home and Building Electronic System as provided by the HBES Open Communication System is a specialized form of automated, decentralised and distributed process control, dedicated to the needs of home and building applications.

The EN 50090 series concentrates on HBES Open Communication System Class 1 and includes a specification for a communication network for Home and Building for example for the control of lighting, heating, food preparation, washing, energy management, water control, fire alarms, blinds control, different forms of security control, etc.

This European Standard gives an overview of the features of the HBES Open Communication System and provides the reader with references to the different parts of EN 50090 series.

This European Standard is used as a product family standard. It is not intended to be used as a standalone standard.

Document History

EN 50090-1
February 1, 2011
Home and Building Electronic Systems (HBES) - Part 1: Standardization structure
This European Standard concentrates on control applications for Home and Building HBES Open Communication System and covers any combination of electronic devices linked via a digital transmission...

References

Advertisement