DIN EN 4124
Aerospace series; shank nuts, self-locking, in heat resisting nickel base alloy NI-P101HT (Waspaloy), silver plated on thread, for 60° swage; classification: 1210 MPa (at ambient temperature)/730 °C
inactive
| Organization: | DIN |
| Publication Date: | 1 June 1994 |
| Status: | inactive |
| ICS Code (Nuts): | 49.030.30 |
Document History
July 1, 2018
Aerospace series - Shank nuts, self-locking, in heat resisting nickel base alloy NI-PH1302 (Waspaloy), silver plated on thread, for 60° swage - Classification: 1 210 MPa (at ambient temperature) / 730 °C; German and English version EN 4124:2018
This document specifies the characteristics of self-locking shank nuts in NI-PH1302, silver plated on thread, for use in 60° cone holes, for aerospace applications.
Classification: 1 210 MPa1 / 730...
January 1, 2018
Aerospace series - Shank nuts, self-locking, in heat resisting nickel base alloy NI-PH1302 (Waspaloy), silver plated on thread, for 60° swage - Classification: 1210 MPa (at ambient temperature) / 730 °C; German and English version FprEN 4124:2017
A description is not available for this item.
November 1, 2006
Aerospace series - Shank nuts, self-locking, in heat resisting nickel base alloy NI-PH1302 (Waspaloy), silver plated on thread, for 60° swage - Classification: 1210 MPa (at ambient temperature) / 730 °C; German and English version EN 4124:2004
A description is not available for this item.
DIN EN 4124
June 1, 1994
Aerospace series; shank nuts, self-locking, in heat resisting nickel base alloy NI-P101HT (Waspaloy), silver plated on thread, for 60° swage; classification: 1210 MPa (at ambient temperature)/730 °C
A description is not available for this item.